EN
  • EN
  • DE

MAX5986BETE+T

Part No MAX5986BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PWR DEVICE IEEE802.3 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 6.49W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage - Operating 8.7 V to 60 V
Operating Supply Current 3.6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (5x5)
Win Source Part Number 1069630-MAX5986BETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5986BETE+T CAD Model

Description

The MAX5986BETE+T from Maxim Integrated is a sophisticated Power Over Ethernet (PoE) Powered Device (PD) interface IC designed for ease of implementation and reliability in PoE applications. This component is part of Maxim's extensive PoE product line, which is engineered to extract power from PoE-enabled networks, adhering to the IEEE 802.3af/at standards.

Key Features

  • IEEE 802.3af/at Compliant: The device ensures compatibility with existing PoE infrastructure, allowing for seamless integration and operation with Power Sourcing Equipment (PSE) that meets these standards.
  • Integrated Isolation Switch: Features an integrated 0.5Ω (typical) isolation MOSFET switch, which simplifies design and reduces external component count.
  • High Power Capability: Capable of up to 25.5W of power, the MAX5986BETE+T can support applications with higher power demands.
  • Advanced Protection: The device includes overcurrent protection, undervoltage lockout, and thermal shutdown to ensure safe and reliable operation under various conditions.
  • Signature Resistor Detection: It supports the PoE signature detection mechanism, ensuring that only compliant devices draw power from the network.
  • Compact Package: Offered in a space-saving 16-pin TQFN package, the MAX5986BETE+T is suitable for compact designs where board space is at a premium.

Applications

The MAX5986BETE+T is ideal for a range of applications where PoE is utilized to minimize wiring complexity and to enable centralized power management. Typical applications include:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Point of Sale (PoS) Systems

With its robust feature set and compliance with PoE standards, the MAX5986BETE+T is a reliable choice for designers looking to incorporate PoE functionality into their products. Maxim Integrated's commitment to quality and innovation ensures that this PD interface IC will deliver the performance and durability needed for demanding networked power applications.

You May Also Be Interested in

Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess