EN
  • EN
  • DE

SN74AS286DRE4

Part No SN74AS286DRE4
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 15mA, 48mA; 2mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74AS2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257161-SN74AS286DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS286DRE4 CAD Model

Description

The SN74AS286DRE4 is a high-performance integrated circuit developed by Texas Instruments, renowned for its precision and reliability in digital applications. This advanced IC is a part of the AS (Advanced Schottky) logic family and is designed to meet the needs of high-speed computing and data processing systems.

Key Features

  • Logic Function: The device serves as a 9-Bit Generator/Checker, providing essential functionality for parity generation and checking in digital systems.
  • Package: It comes in a sleek and compact SOP (Small Outline Package) with a 14-pin configuration, referred to as the 14-SOIC package. This makes it suitable for space-constrained applications while offering excellent thermal and electrical performance.
  • Temperature Range: The SN74AS286DRE4 operates efficiently across a broad temperature range, typically from 0°C to 70°C, ensuring stable performance in various environments.
  • Supply Voltage: Designed for a 5V power supply, this device maintains low power consumption while delivering high-speed operations.
  • Speed: The AS logic family is known for its fast switching capabilities, and the SN74AS286DRE4 is no exception. It provides rapid response times, making it ideal for high-frequency applications.

Applications

The SN74AS286DRE4 is versatile and can be used in a variety of applications. It is commonly employed in computing systems for error detection and correction, ensuring data integrity during transmission and storage. Additionally, it is suitable for use in high-speed digital networks, telecommunications equipment, and advanced microprocessor/microcontroller systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that adhere to industry standards. The SN74AS286DRE4 is manufactured with precision to ensure consistent performance and reliability. It is designed to meet the rigorous demands of modern electronic systems, providing designers with a dependable solution for their circuit requirements.

Support and Resources

For engineers and designers looking to integrate the SN74AS286DRE4 into their projects, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design guides are available to assist in the implementation and optimization of this IC in various applications.

You May Also Be Interested in

ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess