EN
  • EN
  • DE

SN74AS286NG4

Part No SN74AS286NG4
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14DIP  /  Parity Generator 9-Bit 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 15mA, 48mA; 2mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74AS286
Other Names SN74AS286NE4,SN74AS286NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257159-SN74AS286NG4
Ultra Librarian 3D Model Ultra Librarian SN74AS286NG4 CAD Model

Description

The SN74AS286NG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision. This device is a part of the 'AS' logic family, which is characterized by its advanced Schottky TTL technology. The product is specifically designed to cater to the needs of high-speed computing systems and is widely used in digital signal processing applications.

Key Features

  • 9-Bit Odd/Even Parity Generator/Checker: The SN74AS286NG4 is capable of generating and checking both odd and even parity, allowing for versatile error detection in data transmission and processing systems.
  • High-Speed Operation: This device is optimized for high-speed operations, making it suitable for use in environments where timing and performance are critical.
  • Wide Operating Voltage Range: The SN74AS286NG4 operates over a wide voltage range, accommodating various levels of power supplies and ensuring flexibility in different system designs.
  • Direct Replacement: It is designed to be a direct replacement for the corresponding series in other logic families, making upgrades and system maintenance straightforward.
  • Industry-Standard Package: The device comes in a standard 16-pin DIP (Dual In-line Package), which is compatible with most PCB (Printed Circuit Board) designs and easy to integrate into existing systems.

Applications

The SN74AS286NG4 is suitable for a wide range of applications, including:

  • Data communication systems
  • Error detection and correction hardware
  • High-speed computing and data processing
  • Networking equipment
  • Microprocessor and microcontroller interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AS286NG4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With Texas Instruments' reputation in the semiconductor industry, you can trust the SN74AS286NG4 for your critical applications.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
Parity Generator
Need more? Email Us
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess