EN
  • EN
  • DE

TAS5518CPAG

Part No TAS5518CPAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TAS5518
Standard Package 160 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 936111-TAS5518CPAG
Ultra Librarian 3D Model Ultra Librarian TAS5518CPAG CAD Model

Description

The TAS5518CPAG is a high-performance audio Pulse Width Modulation (PWM) processor integrated circuit designed by Texas Instruments. This advanced digital audio component is part of TI's extensive range of audio solutions, engineered to deliver exceptional sound quality and efficiency for a variety of audio applications.

Key Features

  • High-Resolution Audio: The TAS5518CPAG supports high-resolution audio formats, ensuring crystal-clear sound reproduction for an immersive listening experience.
  • Efficient Power Management: With its integrated power management system, the device optimizes power usage, reducing energy consumption and heat generation.
  • Advanced Modulation Techniques: It employs sophisticated modulation schemes to minimize distortion and noise, resulting in high-fidelity audio output.
  • Multi-Channel Support: The chip can handle up to 8 audio channels, making it ideal for complex audio systems such as home theaters and multi-room audio setups.
  • Programmable DSP: Featuring a programmable digital signal processor (DSP), the TAS5518CPAG allows for customizable audio processing and tuning to meet specific application requirements.

Applications

The TAS5518CPAG is suitable for a wide range of applications that demand high-quality audio output and efficient power usage. These include:

  • A/V Receivers
  • Digital Televisions
  • Home Theater Systems
  • Soundbars
  • Professional Audio Equipment

Technical Specifications

The device comes in a 64-TQFP package and operates over a temperature range of -40°C to 85°C. It interfaces with audio sources via I2S, left-justified, right-justified, and TDM audio data formats. The TAS5518CPAG also features built-in error detection and correction systems to ensure reliable operation.

Conclusion

The Texas Instruments TAS5518CPAG represents a blend of performance, efficiency, and versatility, making it a top choice for manufacturers and designers looking to create premium audio products. With its robust feature set and ability to drive high-quality audio experiences, it stands out as a key component in the realm of advanced digital audio processing.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess