EN
  • EN
  • DE

43045-2006

Part No 43045-2006
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Right Angle, with Press-fit Metal Retention Clip, 20 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128683-43045-2006
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-2006 CAD Model

Description

The Molex 43045-2006 is a Micro-Fit 3.0 connector header, critical for establishing wire-to-board connections in a multitude of electronic applications. Featuring 20 circuits arranged in a dual-row configuration, this header is designed for vertical mounting onto a printed circuit board (PCB). The Micro-Fit 3.0 series is renowned for its compact dimensions, high current-carrying capability, and dependable contact performance, rendering it a favored option across diverse industries.

Applications:

  • Consumer Electronics: Widely employed in consumer electronic devices for internal power and signal connections, such as in home appliances and entertainment systems.
  • Industrial Automation: Integrated into industrial control systems to facilitate the connection of sensors, actuators, and other devices to control boards, thereby streamlining automation processes.
  • Automotive: Utilized in automotive electronics to deliver dependable wire-to-board connections within various control modules.
  • Telecommunications: Integrated into telecommunications equipment for the effective distribution of signals and power within the devices.

Features:

  • Micro-Fit 3.0 Series: A prominent member of Molex's Micro-Fit 3.0 connector family, celebrated for its compact footprint and robust performance.
  • 20 Circuits: Furnishes twenty independent connections for signal or power transmission, thereby augmenting design flexibility.
  • Vertical Orientation: Specifically engineered for vertical mounting on PCBs, optimizing board space and simplifying assembly procedures.
  • High Current Capacity: Capable of accommodating significant current loads, rendering it apt for power applications.

Benefits:

  • Compact Design: Facilitates usage in scenarios where space is at a premium, enabling the creation of smaller and more streamlined designs.
  • Reliable Connection: Guarantees a secure and unwavering electrical connection, thereby mitigating the risk of signal loss or power disruption.
  • Versatile Application: Well-suited for a broad spectrum of applications owing to its compact size and enduring design, affording design adaptability.
  • Simplified Assembly: Vertical mounting streamlines the assembly process, diminishing manufacturing time and associated costs.

Additional Details:

The 43045-2006 boasts a resilient housing material and premium-quality contacts, assuring prolonged durability and dependability. It is meticulously engineered to seamlessly mate with corresponding Micro-Fit 3.0 receptacles. Designers are advised to consult the Molex datasheet for comprehensive specifications, encompassing voltage and current ratings, operating temperature range, and pertinent mating connector information. The connector's design incorporates polarization attributes to avert incorrect mating, further enhancing its reliability. This connector stands as a favored option in applications necessitating a harmonious equilibrium of size, current capacity, and overall dependability.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess