EN
  • EN
  • DE

BAW56S/DG/B2

Part No BAW56S/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231839-BAW56S/DG/B2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAW56S/DG/B2 CAD Model

Description

Product Overview: NXP BAW56S/DG/B2

The NXP BAW56S/DG/B2 is a high-performance, dual series switching diode encapsulated in a small SOT363 surface-mounted device (SMD) package. It is designed to meet the rigorous demands of high-speed switching applications in modern electronic circuits. The BAW56S/DG/B2 is a versatile component suitable for a wide range of applications, including signal processing, high-speed switching, and voltage clamping.

Key Features

  • High-Speed Switching: The BAW56S/DG/B2 diode is optimized for fast switching speeds, making it ideal for high-frequency applications.
  • Low Leakage Current: It features a very low leakage current, which enhances its efficiency and reliability in circuits where power conservation is critical.
  • Low Forward Voltage Drop: The diode has a low forward voltage drop, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the system.
  • Small Package Size: The compact SOT363 package allows for high-density mounting and is well-suited for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the BAW56S/DG/B2 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice.

Applications

  • High-speed logic circuits
  • Switching power supplies
  • DC-DC converters
  • Protection circuits
  • Portable and battery-powered devices

With its robust design and superior electrical characteristics, the NXP BAW56S/DG/B2 is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Whether for consumer electronics, industrial automation, or telecommunications, this dual series switching diode provides the functionality and efficiency required for cutting-edge applications.

For detailed specifications, application notes, and design resources, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess