Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F280
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883638-MC74F280N
Ultra Librarian 3D Model Ultra Librarian MC74F280N CAD Model

Description

The MC74F280N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically engineered to function as a 9-bit parity generator/checker, providing an essential component for digital systems that require error detection and data integrity verification.

Key Features

  • Functionality: Capable of generating odd or even parity for nine data input lines and checking the parity for data integrity.
  • Speed: Fast propagation delay times, making it suitable for high-speed data processing applications.
  • Power Consumption: Low power TTL (Transistor-Transistor Logic) levels, ensuring energy efficiency in operation.
  • Package: Housed in a standard 14-pin plastic DIP (Dual In-line Package), providing ease of integration into various circuit designs.
  • Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.

Applications

The MC74F280N is versatile and can be used across a wide range of applications, including:

  • Computer systems for data integrity checks
  • Communication systems for error detection in data transmission
  • Networking equipment for packet data verification
  • Digital signal processing where data accuracy is crucial

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74F280N is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the stringent requirements for reliability and performance.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Input Voltage (V<sub>I) 0V to 7V Operating Temperature Range (T<sub>A) 0°C to 70°C

Ordering Information

For ordering the MC74F280N or obtaining more information about pricing and availability, please contact ON Semiconductor or an authorized distributor. Ensure to reference the correct part number to receive the genuine product that meets your application needs.

You May Also Be Interested in

Texas Instruments
9-BIT ODD/EVEN PARITY GENERATORS
Need more? Email Us
ECAD model for SNJ54S280J
Texas Instruments
9-BIT GEN/CHKER 14SO
Need more? Email Us
ECAD model for SN74LS280NS
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
ECAD model for MC74F280N
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
ECAD model for SN54S280J
ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.3175
ECAD model for MC10160L
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
ECAD model for SN54LS280J
Texas Instruments
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for SN74S280N
Microchip Technology
IC 12-BIT GEN/CHKER 28PLCC
Need more? Email Us
ECAD model for SY10E160JC
Texas Instruments
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for SN74LS280N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention