EN
  • EN
  • DE

SN74ALS280D

Part No SN74ALS280D
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14SOIC  /  Parity Generator 9-Bit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74ALS2
Other Names TEXTISSN74ALS280D,2156-SN74ALS280D-TI
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257164-SN74ALS280D
Ultra Librarian 3D Model Ultra Librarian SN74ALS280D CAD Model

Description

The SN74ALS280D from Texas Instruments is a high-performance integrated circuit that belongs to the family of Advanced Low-Power Schottky (ALS) logic devices. Designed to offer both speed and energy efficiency, this component is a testament to Texas Instruments' commitment to providing innovative solutions for digital logic operations.

Key Features

  • Logic Function: The SN74ALS280D functions as a 9-Bit Parity Generator/Checker, which is essential in digital systems for error detection and correction in data transmission and storage.
  • Package: It comes in a standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, thus saving precious board space and allowing for higher density circuit designs.
  • Power Supply: This device operates on a 5V power supply, making it compatible with many existing logic circuits and easy to integrate into various applications.
  • Speed: With ALS technology, the SN74ALS280D offers faster switching speeds compared to standard LS logic components, allowing for quicker data processing and improved overall system performance.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power consumption, which is crucial for energy-sensitive applications.

Applications

The SN74ALS280D is versatile and can be used in a wide range of applications. It is particularly useful in digital systems where reliable data transmission is critical, such as:

  • Computer systems
  • Networking equipment
  • Data communication devices
  • Error detection and correction modules

Quality and Reliability

Texas Instruments is known for its stringent quality control and the SN74ALS280D is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions and applications.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources to facilitate the integration of the SN74ALS280D into their projects. Technical support is also available to assist with any queries or challenges that may arise during the design and implementation process.

You May Also Be Interested in

Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess