Product Overview: SN74AS137N by Texas Instruments
The SN74AS137N is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device falls under the category of logic ICs, specifically in the family of decoders/demultiplexers. The SN74AS137N is designed to provide reliable and efficient performance in a wide array of digital applications.
Key Features
- Logic Type: Decoder/Demultiplexer
- Number of Elements: Dual
- Number of Bits per Element: 3
- Output Type: Inverted
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Package: 16-Pin PDIP (Plastic Dual-In-Line Package)
- Mounting Type: Through Hole
Functional Description
The SN74AS137N features two individual 3-bit decoders, each with address inputs (A0, A1, A2) and an enable input (G). When the enable input is active, the device selects one of the eight outputs (Y0 to Y7) corresponding to the binary value on the address inputs, and drives it low. This makes the SN74AS137N suitable for implementing logic functions, creating routing signals, or expanding the output lines of a microcontroller.
Applications
With its high-speed operation and robust design, the SN74AS137N can be utilized in a diverse range of applications including:
- Data routing and signal distribution
- Memory address decoding
- Control logic for multiplexing
- Interface circuitry for microprocessors
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AS137N is no exception, and it undergoes rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability. This product is suitable for commercial-grade applications that require a dependable solution for digital decoding and demultiplexing.
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product datasheet for the SN74AS137N.