EN
  • EN
  • DE

TDA9860/V2,112

Part No TDA9860/V2,112
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 32SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Audio Signal Processor 2 Channel
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-SDIP (0.400", 10.16mm)
Family Name TDA986
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TDA9860N-ND, TDA9860N, 935059750112
Quantity per package 19
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899436-TDA9860/V2,112
Ultra Librarian 3D Model Ultra Librarian TDA9860/V2,112 CAD Model

Description

Product Overview: TDA9860/V2,112

The TDA9860/V2,112 is a versatile integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronics industry. This IC is designed to cater to the needs of modern television and audio systems, providing a sophisticated solution for sound processing. It is especially well-suited for applications requiring sound IF (Intermediate Frequency) processing, AM detection, and FM demodulation.

Key Features

  • Integrated Sound Processor: The TDA9860/V2,112 integrates several key functions for sound processing, including IF amplification, demodulation, and noise reduction, which simplifies the design of the audio section in consumer electronics.
  • Supports Multiple Standards: It is designed to support a wide range of broadcasting standards, making it a versatile choice for global products.
  • High-Quality Sound: The IC ensures high-quality sound output with minimal distortion, providing an excellent audio experience for the end-user.
  • Automatic Gain Control (AGC): With AGC, the TDA9860/V2,112 can maintain consistent sound levels, compensating for varying signal strengths.

Applications

The TDA9860/V2,112 is ideal for a variety of audio applications, including:

  • Television sets
  • Audio receivers
  • Hi-Fi systems
  • Other audio/visual equipment requiring sound processing

Technical Specifications

The TDA9860/V2,112 boasts a range of technical specifications that make it a powerful choice for designers:

  • Package: The IC is available in a DIP (Dual In-line Package), which is convenient for through-hole mounting on printed circuit boards.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power design of the application.
  • Operating Temperature: The device is designed to operate over a wide temperature range, ensuring reliability across different environmental conditions.

Conclusion

With its comprehensive features and robust design, the TDA9860/V2,112 from NXP Semiconductors stands out as a high-performance solution for audio processing needs in consumer electronics. Its adaptability to different broadcasting standards and consistent performance under varying conditions make it an excellent choice for manufacturers looking to enhance the audio quality of their products.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess