EN
  • EN
  • DE

SN74ALVTH162827LR

Part No SN74ALVTH162827LR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74ALVTH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name SN74ALVTH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15401-1-NDR, 296-15401-2-NDR, 296-15401-6, -296-15401-1, -296-15401-1-NDR, -296-15401-1-ND, -74ALVTH162827LRG4-NDR, 296-15401-2, 296-15401-6-NDR, 296-15401-1, -SN74ALVTH162827LR-NDR, -74ALVTH162827LRG4
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934578-SN74ALVTH162827LR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH162827LR CAD Model

Description

Product Overview: SN74ALVTH162827LR

The SN74ALVTH162827LR is a high-performance, 20-bit universal bus driver manufactured by Texas Instruments. Designed with advanced BiCMOS technology, this device is part of the ALVTH series, known for its low-voltage, high-speed operation. It is particularly suitable for applications that require bidirectional data flow and buffering, with a focus on minimizing system power consumption.

Key Features

  • Voltage Range: The SN74ALVTH162827LR operates at a 2.5 V to 3.6 V VCC range, providing a flexible power supply option for various system requirements.
  • High-Speed Performance: With a maximum data rate of 200 Mbps, this device is optimized for high-speed data transmission, ensuring efficient communication between components.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: The SN74ALVTH162827LR boasts a flow-through pinout, which facilitates easy PCB layout by simplifying the trace routing for signals flowing from the input to the output.

Applications

The versatility of the SN74ALVTH162827LR makes it an ideal choice for a wide range of electronic systems. Some of the typical applications include:

  • Memory interfacing
  • Data communication
  • Backplane driving
  • Bus interface

Environmental and Quality Certifications

The SN74ALVTH162827LR is designed to meet the rigorous demands of the modern electronics industry. It complies with the RoHS directive, ensuring the absence of hazardous substances. Furthermore, Texas Instruments is committed to high-quality standards, and this product is no exception, with certifications that may include ISO 9001, ISO 14001, and others, depending on the specific manufacturing site and process.

Conclusion

With its combination of high-speed data handling, low-voltage operation, and robust feature set, the SN74ALVTH162827LR from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for speed and power efficiency. Its industry-standard certifications and advanced technology make it a reliable and forward-thinking solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9652 $51.5476
31+ $3.2535 $100.8585
48+ $3.1519 $151.2912
66+ $3.0502 $201.3132
85+ $2.9485 $250.6225
114+ $2.6435 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess