EN
  • EN
  • DE

SN74ALVCHS162830GR

Part No SN74ALVCHS162830GR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 1-BIT TO 2-BIT ADDRESS DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCHS
Packaging Reel - TR
Logic Type Address Driver
Number of Elements 1
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 80-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 80-TSSOP
Win Source Part Number 1253929-SN74ALVCHS162830GR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVCHS162830
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHS162830GR CAD Model

Description

SN74ALVCHS162830GR by Texas Instruments

The SN74ALVCHS162830GR is a high-speed, low-voltage 18-bit universal bus driver with 3-state outputs, designed and manufactured by Texas Instruments. This sophisticated integrated circuit (IC) is part of the SN74 family, which is renowned for its reliability and performance in a wide range of digital applications. The SN74ALVCHS162830GR is particularly suited for driving bus lines or buffer memory address registers due to its robust design and high drive capability.

Key Features

  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • High Drive: With ±24-mA output drive at 3.3 V, this IC can easily drive heavy loads, making it ideal for high-speed data buses.
  • Low Voltage Operation: The device operates at a nominal voltage of 2.5V or 3.3V, with a wide range of 1.65V to 3.6V, providing compatibility with lower voltage systems and helping to reduce overall power consumption.
  • Bus-Friendly Outputs: The outputs are designed to be bus-friendly, allowing for direct connection to the bus line without adverse effects.
  • 3-State Outputs: The outputs can be put in a high-impedance state, which is essential for multiplexing and bus-oriented applications.

Applications

The SN74ALVCHS162830GR is versatile and can be used in a variety of applications, including:

  • Data communication and telecommunication systems
  • Memory address driving
  • Buffering data lines in servers and workstations
  • Backplane driving
  • Bus transceiver operations in multi-processor systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALVCHS162830GR adheres to high-quality standards, ensuring reliable operation even under strenuous conditions. The device is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint while allowing for excellent thermal performance and ease of PCB routing.

For engineers and designers looking for a high-performance bus driver solution, the SN74ALVCHS162830GR provides the necessary features and reliability to meet the demands of modern digital systems. Its combination of high-speed, low-power consumption, and robust design makes it an excellent choice for your next project.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3854 $52.6248
28+ $3.5982 $100.7496
44+ $3.4858 $153.3752
60+ $3.3734 $202.4040
77+ $3.2609 $251.0893
103+ $2.9236 $301.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess