EN
  • EN
  • DE

CDM6264LE12

Part No CDM6264LE12
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019652-CDM6264LE12
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDM6264LE12 CAD Model

Description

The CDM6264LE12 is a high-performance, low-power CMOS static RAM (SRAM) manufactured by Intersil Corporation. This SRAM offers a fast access time, typically around 12 nanoseconds, making it suitable for applications requiring rapid data retrieval and storage. Its low power consumption is crucial for battery-powered or energy-sensitive systems. The CDM6264LE12 is designed for use in a wide range of applications, including embedded systems, microcontrollers, and digital signal processing (DSP) systems.

Applications:

  • Embedded Systems: Serves as a primary memory component in various embedded systems.
  • Microcontroller Applications: Used for fast data storage and retrieval in microcontroller-based projects.
  • Digital Signal Processing (DSP) Systems: Provides high-speed memory for signal processing tasks.
  • Data Buffering: Functions as a temporary storage location for data being transferred between different system components.
  • Cache Memory: Can be implemented as a small, fast cache memory in certain applications.

Features:

  • Fast Access Time: Offers a typical access time of 12 nanoseconds for rapid data access.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power operation.
  • Single 5V Power Supply: Operates on a single 5V power supply for simplified integration.
  • Fully Static Operation: Eliminates the need for external refresh cycles, simplifying system design.

Benefits:

  • High-Speed Performance: Enables fast data processing and retrieval in demanding applications.
  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered devices.
  • Ease of Integration: Simplified design requirements due to single power supply and static operation.
  • Reliable Operation: Ensures stable and consistent performance in a variety of environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for various memory applications.

Additional Details:

The Intersil CDM6264LE12 SRAM is a reliable and efficient memory solution designed for applications requiring high speed and low power. Its 12ns access time allows for rapid data retrieval, while its low power consumption minimizes energy usage. The device operates on a single 5V power supply and requires no external refresh cycles, simplifying system integration. Its CMOS technology ensures high performance and reliability in a variety of operating conditions.

The CDM6264LE12 is commonly used in embedded systems, microcontroller applications, and digital signal processing systems where fast and efficient memory is critical. Its ability to function as a data buffer or cache memory further enhances its versatility in system design. With its combination of speed, low power, and ease of use, the CDM6264LE12 provides an excellent memory solution for a wide range of applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess