EN
  • EN
  • DE

SN74ALVCH16952DGG

Part No SN74ALVCH16952DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description REGISTERED BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALVCH16952
Standard Package 262 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671224-SN74ALVCH16952DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16952DGG CAD Model

Description

Product Overview: SN74ALVCH16952DGG

The SN74ALVCH16952DGG from Texas Instruments is a high-performance, 16-bit registered transceiver that is part of the advanced low-voltage CMOS (ALVC) family. This integrated circuit is designed to provide bidirectional communication of data between two buses in a system. With its 3.3V operating voltage, it is particularly suitable for interfacing with 3.3V logic, while also providing 5V tolerant I/O ports, making it compatible with mixed-voltage environments.

Key Features:

  • Voltage Range: Operates at a 2.5V to 3.6V VCC supply voltage, which is ideal for low-voltage applications.
  • Interface: Bidirectional data flow is controlled via the direction and output-enable (OE) inputs, ensuring flexible control over data transmission.
  • Speed: Provides high-speed data transfer with a maximum data rate that is characteristic of the ALVC family.
  • Compatibility: 5V tolerant inputs and outputs allow for interfacing with 5V systems without the need for additional level shifting hardware.
  • Bus Hold: Features bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors, simplifying design and reducing board space.
  • Package: Housed in a 56-pin TSSOP (DGG) package, it offers a compact footprint suitable for space-constrained applications.

Applications:

The SN74ALVCH16952DGG is versatile and can be used in a variety of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, or other digital systems.
  • Data communication in telecommunication and networking equipment.
  • Level translation in multi-voltage systems or between peripherals and core logic.
  • Memory interfacing, including support for synchronous DRAM.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVCH16952DGG is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of the modern electronic industry. With its advanced features and robust design, the SN74ALVCH16952DGG is an excellent choice for designers looking for a reliable and efficient solution for data transfer and communication.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2449 $51.6327
55+ $1.8420 $101.3100
85+ $1.7845 $151.6825
116+ $1.7269 $200.3204
150+ $1.6693 $250.3950
201+ $1.4966 $300.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess