EN
  • EN
  • DE

10-84-4120

Part No 10-84-4120
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Power PIN 12 POS 5mm Solder ST Thru-Hole 12 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin
Contact Gender Male
Contact Material Bronze
Contact Plating Tin
Country of Origin US
Current Rating 13.5 A
Fastening Type Ramp
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color White
Housing Material Nylon
Insulation Resistance 100 MΩ
Lead Free Yes
Lead Pitch 6.35 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 12
Number of Contacts 12
Number of Positions 12
Number of Rows 3
Orientation Vertical
Packaging Bulk
Pitch 6.35 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 6.35 mm
Termination Solder
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Win Source Part Number 1035718-10-84-4120
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10-84-4120 CAD Model

Description

The Molex male pin connector is a high-quality component designed for use in various applications.

  • Win Source Part Number: 1035718-10-84-4120
  • Positions: 12
  • Pitch: 6.35mm
  • Color: natural
  • RoHS Compliant: Yes
  • Supply and demand: shortage
  • Mounting: through-hole

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1716 $58.5800
125+ $0.9614 $120.1750
190+ $0.9314 $176.9660
260+ $0.9014 $234.3640
335+ $0.8713 $291.8855
445+ $0.7812 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,802 pieces
In Stock: 1,790 pieces Factory Stock: 12 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess