EN
  • EN
  • DE

SN74ALVCH16646DGVR

Part No SN74ALVCH16646DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 56TVSOP / Bus XCVR Dual 16-CH 3-ST 56-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 794944-SN74ALVCH16646DGVR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVCH16646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16646DGVR CAD Model

Description

Overview of SN74ALVCH16646DGVR

The SN74ALVCH16646DGVR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of the most demanding digital systems. This device is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation. The SN74ALVCH16646DGVR is a 16-bit bus transceiver and register with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

Key Features

  • Bus Transceiver and Register: The device includes two separate 8-bit bus transceivers with 3-state outputs, which can be used independently or combined to create a single 16-bit transceiver.
  • High-Speed Operation: With a typical operating voltage range of 2.3V to 3.6V, the SN74ALVCH16646DGVR is capable of transferring data at high speeds, which is essential for modern digital applications.
  • Low Power Consumption: The ALVC technology ensures that the device operates with reduced power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Edge-Rate Control: The device features edge-rate control circuitry that significantly reduces signal noise, which is crucial for maintaining signal integrity.
  • Wide Operating Temperature Range: The SN74ALVCH16646DGVR is designed to perform reliably over an extended temperature range, ensuring stability and functionality in diverse environments.

Applications

The versatility of the SN74ALVCH16646DGVR makes it suitable for a wide range of applications, including:

  • Memory interfacing
  • Data communication
  • Server and networking equipment
  • Embedded systems
  • Signal routing

Packaging and Quality

The SN74ALVCH16646DGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

Overall, the SN74ALVCH16646DGVR is a testament to Texas Instruments' dedication to providing innovative and reliable solutions for the electronics industry. Its combination of speed, power efficiency, and robustness makes it a smart choice for designers looking to implement efficient data bus communication in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess