EN
  • EN
  • DE

TDA8595TH/N2S/S435

Part No TDA8595TH/N2S/S435
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Standard Marking * Reel Pack, SMD, 13'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211279-TDA8595TH/N2S/S435
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8595TH/N2S/S435 CAD Model

Description

The TDA8595TH/N2S/S435 is an advanced class-D audio amplifier from NXP Semiconductors, designed to deliver exceptional sound quality with high efficiency. This integrated circuit is tailored for automotive audio applications, providing robust performance for in-car entertainment systems.

Key Features

  • High-Efficiency Class-D Operation: The TDA8595TH/N2S/S435 operates as a class-D amplifier, which ensures high power efficiency, reducing heat generation and power losses, making it ideal for automotive environments where thermal management is critical.
  • Multiple Channel Configuration: This product supports a flexible channel configuration, allowing for various speaker setups to accommodate different audio system designs within vehicles.
  • Low Distortion: It delivers clear and powerful audio with low levels of total harmonic distortion (THD), ensuring a high-quality listening experience.
  • Advanced Protection Features: The device includes a suite of protection features such as short-circuit protection, overtemperature protection, and under-voltage lockout, which contribute to the reliability and longevity of the audio system.
  • I2C-Bus Control Interface: The built-in I2C-bus interface allows for digital control of the amplifier, providing the ability to manage volume, diagnostics, and other functions programmatically.

Applications

The TDA8595TH/N2S/S435 is primarily used in the automotive industry for applications such as:

  • Car audio systems
  • Navigation and multimedia systems
  • In-car entertainment systems

Technical Specifications

Some of the technical specifications of the TDA8595TH/N2S/S435 include:

  • Supply Voltage Range: Typically designed for 12V automotive systems
  • Output Power: Capable of delivering substantial power output suitable for driving speakers directly
  • Operating Temperature Range: Designed to withstand the extreme temperatures commonly found in automotive environments

In conclusion, the TDA8595TH/N2S/S435 from NXP Semiconductors is a sophisticated solution for modern automotive audio systems, offering high efficiency, superior sound quality, and a robust feature set for protection and control.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess