EN
  • EN
  • DE

LB11852RV-MPB-H

Part No LB11852RV-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP20J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 5.5 V, 5.5 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOPJ
Win Source Part Number 070682-LB11852RV-MPB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11852RV-MPB-H CAD Model

Description

ON Semiconductor LB11852RV-MPB-H Three-Phase Brushless Motor Driver

The ON Semiconductor LB11852RV-MPB-H is a highly integrated and efficient solution for driving three-phase brushless DC motors. It is designed to provide a compact, reliable, and versatile motor control system for a wide range of applications, including cooling fans, pumps, and other automated equipment. This advanced motor driver integrates a voltage regulator, Hall bias, and a high-performance output stage into a single package, enabling designers to reduce component count and save board space.

The LB11852RV-MPB-H operates from a power supply voltage range of 4.5V to 5.5V, making it suitable for use in low-voltage applications. It supports a wide range of motor speeds and offers a built-in lock protection and automatic restart function. This feature helps to protect the motor and driver from damage that can occur if the motor is stalled or overloaded, enhancing the reliability and longevity of the system.

This motor driver is equipped with a PWM control circuit that allows for precise speed control of the motor. The PWM signal can be easily adjusted to control the motor speed according to the specific requirements of the application. Additionally, the LB11852RV-MPB-H includes a soft-switching function that minimizes electromagnetic interference (EMI), making it an excellent choice for noise-sensitive environments.

The LB11852RV-MPB-H is available in a compact 10-pin MFP package, which is designed for easy mounting and heat dissipation. Its lead-free construction and compliance with RoHS standards make it an environmentally friendly choice for modern electronic designs.

Key Features:

  • Three-phase full-wave linear drive
  • Power supply voltage range: 4.5V to 5.5V
  • Built-in voltage regulator with Hall bias
  • Lock protection and automatic restart function
  • PWM control circuit for speed regulation
  • Soft-switching function to reduce EMI
  • Compact 10-pin MFP package
  • Lead-free and RoHS compliant

With its advanced features and compact design, the ON Semiconductor LB11852RV-MPB-H motor driver is an excellent choice for designers looking to create efficient and reliable three-phase motor control systems.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess