EN
  • EN
  • DE

SN74ALVCH162268KR

Part No SN74ALVCH162268KR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56BGA / Registered Bus Exchanger 12 ~ 24-Bit 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 24mA, 24mA; 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVCH
Other Names 296-15396-6,296-15396-6R,TEXTISSN74ALVCH162268KR,-296-15396-1,296-15396-1,296-15396-2,296-15396-2R,-296-15396-1,2156-SN74ALVCH162268KR,296-15396-1R,-SN74ALVCH162268KRR,2156-SN74ALVCH162268KR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255981-SN74ALVCH162268KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162268KR CAD Model

Description

The SN74ALVCH162268KR from Texas Instruments is a high-performance, 12-bit universal bus driver that comes with 3-state outputs. Designed to operate with a 2.3 V to 3.6 V VCC supply, this device is optimized for very low-voltage operation while providing the high-speed interface between cards operating at 5V IO and the 3.3V bus.

Key Features:

  • Bus Hold on Data Inputs: This device eliminates the need for external pull-up/pull-down resistors, saving board space and reducing component count.
  • High Drive: With the capability to drive ±24-mA at 3.3 V, it ensures a strong signal transmission across the bus, which is essential for high-speed data transfer.
  • Low Power Consumption: The SN74ALVCH162268KR features a low ICC of 20 µA maximum, making it an energy-efficient choice for modern electronic systems.
  • 3-State Outputs: The 3-state outputs enable connection to a common bus, which can be effectively disabled to allow other devices to operate without interference.
  • Edge-Rate Control Circuitry: This feature significantly reduces output overshoot and undershoot, which helps in maintaining signal integrity.

Applications:

The SN74ALVCH162268KR is ideal for a wide range of applications, including:

  • Memory address drivers
  • Buffer/drivers for data buses
  • Switches for data communication
  • Signal gating

Product Specifications:

Parameter Value
Supply Voltage (VCC) 2.3 V to 3.6 V
Output Current (IO) ±24 mA
Quiescent Current (ICC) 20 µA max
Package 56-Pin SSOP

With its robust design and advanced features, the SN74ALVCH162268KR is a reliable and efficient solution for high-speed data transfer and bus management in complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess