EN
  • EN
  • DE

EM638165BM-6IH

Part No EM638165BM-6IH
Manufacturer Etron Technology
Catalog SD
Description SD 4Mx16-6 PC166 BGA Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945398-EM638165BM-6IH
Series *
Ultra Librarian 3D Model Ultra Librarian EM638165BM-6IH CAD Model

Description

The Etron Technology EM638165BM-6IH is a high-speed synchronous dynamic random-access memory (SDRAM) chip. It's designed for applications requiring large memory capacity and fast data access. This SDRAM chip provides efficient data storage and retrieval for various electronic devices and systems.

Applications

  • Graphics cards: Used as memory for storing textures and frame buffers.
  • Embedded systems: Provides memory for storing program code and data.
  • Networking equipment: Used in routers and switches for packet buffering and data processing.
  • Industrial automation: Provides memory for control systems and data acquisition.
  • Consumer electronics: Used in set-top boxes and digital TVs.

Features

  • High-speed SDRAM: Provides fast data access and transfer rates.
  • Large memory capacity: Offers ample storage for program code and data.
  • Synchronous operation: Enables efficient data transfer with system clock.
  • Low power consumption: Reduces overall system power usage.
  • Compact package: Allows for integration into space-constrained designs.

Benefits

  • Improved performance: Enables faster processing and data handling.
  • Increased capacity: Allows for larger and more complex applications.
  • Reduced power consumption: Extends battery life in portable devices.
  • Smaller footprint: Simplifies board layout and reduces system size.
  • Enhanced reliability: Provides stable and reliable memory operation.

Technical Specifications

The EM638165BM-6IH typically operates with a clock speed of 166 MHz. It has a memory capacity of 64Mbit (4M x 16). The supply voltage is usually 3.3V. It is packaged in a TSOP or FBGA package. Detailed timing parameters, voltage levels, and package dimensions are available in the Etron Technology datasheet for this part.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess