The SSC9522SB-TL is a highly integrated quasi-resonant flyback converter controller IC manufactured by Sanken Electric. This IC is designed for high-efficiency power supplies, focusing on low standby power consumption and reduced EMI noise. The 'TL' suffix usually denotes a specific packaging option, often tape and reel for automated assembly.
Applications:
- AC-DC adapters for consumer electronics (e.g., laptops, printers)
- Auxiliary power supplies in industrial equipment
- Standby power supplies for TVs and set-top boxes
- LED lighting power supplies
Features:
- Quasi-Resonant Operation: Minimizes switching losses and reduces EMI noise.
- Low Standby Power Consumption: Meets stringent energy efficiency standards (e.g., Energy Star).
- Built-in Protection Features: Includes Over Voltage Protection (OVP), Over Current Protection (OCP), and Thermal Shutdown (TSD).
- Soft-Start Function: Reduces stress on components during startup.
- Frequency Reduction Function: Improves efficiency at light loads.
- Burst Mode Operation: Further reduces power consumption during standby.
Benefits:
- High Efficiency: Reduces energy waste and lowers operating costs.
- Improved Reliability: Built-in protection features prevent damage from abnormal operating conditions.
- Reduced EMI: Simplifies compliance with electromagnetic compatibility regulations.
- Compact Design: Enables smaller and lighter power supply designs.
- Simplified Design: Integrated features reduce the number of external components required.
The SSC9522SB-TL utilizes a quasi-resonant control scheme, allowing for zero-voltage switching (ZVS) at turn-on, thereby minimizing switching losses. The built-in protection features ensure robust and reliable operation. The soft-start function reduces stress on components during startup, and the frequency reduction function improves efficiency at light loads. The burst mode operation further reduces power consumption during standby. This IC is designed to operate over a wide input voltage range, making it suitable for global applications. The device is typically available in an SOP package. Meeting international safety standards is a key design consideration.