The SN74ALVC244PWRG4 is a high-quality, advanced-performance device manufactured by Texas Instruments, a globally renowned company known for producing some of the most reliable and technologically advanced electronic components in the world.
- Octal Buffer/Line Driver: With 3-State Outputs.
- Usage: Designed to be used as eight 3-state buffers or line drivers for applications that require high-speed data transfer and storage.
- Voltage Range: Operates @ a voltage range of 2.3V to 3.6V.
- Maximum tpd: Of 4.2 ns @ 3.3V.
- Ioff Circuitry: Has an Ioff circuitry that disables the outputs, preventing any damaging current backflow when the device is powered down.
- Compatibility: Designed to be used with unbuffered outputs.
- Latch-up Performance: Exceeding 500mA, which exceeds the JEDEC standard.
- Package: Comes in a TSSOP (20) package.
- Compliance: RoHS compliant and free from lead, bromine and antimony.