EN
  • EN
  • DE

74AUP1G04SE-7

Part No 74AUP1G04SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE INVERTER 1INP SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74AUP
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 0.8 V ~ 3.6 V
Maximum Quiescent Current 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V ~ 0.9 V
Logic Level - High 1.6 V ~ 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-353
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765253-74AUP1G04SE-7
Popularity Medium
Supply and Demand Status Limited
Family Name 74AUP1G04
Introduction Date August 29, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AUP1G04SE-7 CAD Model

Description

Diodes Incorporated 74AUP1G04SE-7 Logic Gate

The 74AUP1G04SE-7 is a high-performance, single inverter logic gate produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is part of the 74AUP family, known for its ultra-low power consumption and high-speed operation, making it an ideal choice for power-sensitive applications.

Constructed with advanced silicon-gate CMOS technology, the 74AUP1G04SE-7 ensures a very low static and dynamic power consumption while maintaining a high-speed operation. Its power-down protection feature on inputs allows it to tolerate lower input drive levels and provides better protection during power-off conditions.

The logic gate operates over a wide voltage range of 0.8V to 3.6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both high-speed and low-voltage systems. With a typical switching speed of only 3.5ns at 3.3V, it can handle high-frequency signals with ease, which is essential for today's fast-paced digital circuits.

The 74AUP1G04SE-7 comes in a compact SOT-353 (SC-70) package, which is ideal for space-constrained applications. Its small footprint ensures that it can be used in portable electronics, such as mobile phones, tablets, and wearables, without taking up excessive board space.

Key features of the 74AUP1G04SE-7 include:

  • Ultra-Low Power Consumption
  • Wide Operating Voltage Range: 0.8V to 3.6V
  • High-Speed Operation: tpd = 3.5ns at VCC = 3.3V
  • Low Noise Overshoot and Undershoot
  • ESD Protection Exceeds JESD 22
  • Inputs Accept Voltages up to 3.6V
  • Low Input Capacitance
  • Power-Down Protection on Inputs
  • Compact SOT-353 (SC-70) Package

The device's low noise overshoot and undershoot characteristics ensure signal integrity, which is crucial for maintaining high-speed data transmission without errors. Additionally, it offers excellent Electrostatic Discharge (ESD) protection, exceeding the JESD 22 standard, which safeguards the device from sudden electrostatic events during handling or operation.

In conclusion, the 74AUP1G04SE-7 from Diodes Incorporated is a versatile and efficient solution for designers who require a high-speed, low-power inverter logic gate in a miniature package. Its robust feature set makes it a go-to component for a wide range of applications where power efficiency and space savings are paramount.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1622 $50.2820
755+ $0.1331 $100.4905
1,165+ $0.1289 $150.1685
1,605+ $0.1248 $200.3040
2,075+ $0.1206 $250.2450
2,780+ $0.1081 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,485 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess