EN
  • EN
  • DE

SKY65404-11

Part No SKY65404-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324845-SKY65404-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65404-11 CAD Model

Description

The SKY65404-11, produced by Skyworks Solutions Inc., is a front-end module (FEM) designed primarily for high-power WLAN applications operating in the 5 GHz band. This module integrates a high-performance power amplifier (PA), a low-noise amplifier (LNA), and a transmit/receive (T/R) switch into a single, compact package. It enhances the overall performance and efficiency of wireless communication systems.

Applications:

  • 5 GHz Wireless Routers: Improves signal strength and extends the range of wireless routers in home and office environments.
  • Wireless Access Points: Enhances the coverage and performance of wireless access points in various deployment scenarios.
  • Gaming Consoles: Provides reliable 5 GHz WLAN connectivity for gaming consoles, reducing latency and improving online gaming experiences.
  • High-Definition Video Streaming Devices: Enables high-bandwidth, low-latency wireless connectivity for streaming high-definition video content.
  • Industrial WLAN Applications: Supports robust and reliable wireless communication in industrial environments.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces the component count and simplifies system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption.
  • Low-Noise Amplifier (LNA): Enhances receiver sensitivity, improving the ability to detect weak signals.
  • 5 GHz Operation: Specifically designed for operation in the 5 GHz frequency band, supporting IEEE 802.11a/n/ac standards.
  • Compact Package: Small form factor allows for integration into space-constrained applications.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.

Benefits:

  • Extended Range: The high-power PA increases the transmission range of wireless devices.
  • Improved Signal Quality: The LNA enhances receiver sensitivity, resulting in better signal reception and higher data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, leading to longer battery life for portable devices.
  • Simplified System Design: The integrated module reduces the complexity of WLAN system design, streamlining development.
  • Lower Component Count: Minimizing the number of external components lowers the overall bill of materials (BOM) cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in a variety of environments.

Additional Details:

The SKY65404-11 operates within the 5 GHz frequency band, supporting IEEE 802.11a/n/ac wireless standards. The integrated power amplifier provides high output power while maintaining excellent linearity, ensuring minimal signal distortion. The low-noise amplifier enhances receiver sensitivity by amplifying weak signals while minimizing noise. The transmit/receive switch facilitates efficient antenna sharing between the transmitter and receiver. This module typically operates with a 3.3V supply voltage and includes ESD protection for enhanced reliability. The compact QFN package allows for easy integration into space-constrained applications, making it suitable for a wide range of WLAN products.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess