EN
  • EN
  • DE

SN74ALS867ADWR

Part No SN74ALS867ADWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNC 8BIT BIN 24-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS8
Other Names 2156-SN74ALS867ADWR-TITR,TEXTISSN74ALS867ADWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259026-SN74ALS867ADWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS867ADWR CAD Model

Description

The SN74ALS867ADWR is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of complex digital systems. This device is part of the Advanced Low-Power Schottky (ALS) series, which offers a balanced compromise between speed and power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Type: Synchronous Counters
  • Counting Sequence: Up
  • Output State: Differential
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-24 Wide
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Product Description

The SN74ALS867ADWR is a synchronous 8-bit up counter, featuring differential outputs and designed for high-speed operation in digital systems. Its synchronous design allows for precise timing and control, which is essential for sequential operations in digital circuits.

This device operates on a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard TTL power levels while offering the benefits of ALS technology, such as reduced power consumption and increased speed. The counter has a wide operating temperature range, ensuring reliability and performance under various environmental conditions.

Encased in a SOIC-24 wide package, the SN74ALS867ADWR is designed for surface mount technology (SMT), providing a space-efficient solution for PCBs (Printed Circuit Boards). Its RoHS compliance ensures that it meets the latest environmental standards, avoiding the use of hazardous substances in electronic components.

With its robust design and reliable performance, the SN74ALS867ADWR is an excellent choice for use in digital systems that require high-speed counting, such as microprocessors, digital clocks, and other time-critical applications.

Applications

  • Microprocessor Systems
  • Timing Circuits
  • Digital Clocks
  • Counters and Timers
  • Instrumentation

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess