EN
  • EN
  • DE

SN74ALS74NS

Part No SN74ALS74NS
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838333-SN74ALS74NS
Ultra Librarian 3D Model Ultra Librarian SN74ALS74NS CAD Model

Description

The SN74ALS74NS from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit. This device features two individual D-type flip-flops with direct clear and preset inputs. It is commonly used in a variety of digital applications for its ability to store and maintain binary information, making it an essential component for systems requiring data synchronization, storage, and transfer.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Triggering Type: Positive-Edge
  • Output Type: Differential
  • Supply Voltage: Typically 5V (4.5V to 5.5V operating range)
  • Output Current: -0.4mA, 8mA
  • Package: 14-Pin Plastic SOIC
  • Operating Temperature: 0°C to 70°C
  • Propagation Delay Time: Typical 11ns at 5V, 25°C

Applications:

The SN74ALS74NS is versatile and can be used in a wide array of applications, including:

  • Shift registers
  • Data storage
  • Pattern generators
  • Binary counters
  • Frequency dividers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS74NS is manufactured using advanced semiconductor processes, ensuring high levels of performance and durability. This flip-flop IC is designed to meet the stringent requirements of the industrial market, providing a reliable solution for your digital logic needs.

Ordering Information:

To order the SN74ALS74NS or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine Texas Instruments products for optimal performance and reliability.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess