EN
  • EN
  • DE

SN75179BDE4

Part No SN75179BDE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN75179
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261461-SN75179BDE4
Ultra Librarian 3D Model Ultra Librarian SN75179BDE4 CAD Model

Description

Product Overview: SN75179BDE4 by Texas Instruments

The SN75179BDE4 is a differential driver and receiver pair designed by Texas Instruments, renowned for its reliability and performance in facilitating differential data transmission. This integrated circuit is specifically engineered to ensure balanced data transmission, which is crucial in environments with electrical noise and the need for long-distance communication.

Key Features

  • Meets or Exceeds the Requirements of ANSI TIA/EIA-422-B and ITU Recommendation V.11: The product is fully compliant with industry standards, ensuring compatibility and interoperability in a wide range of applications.
  • 3-State Driver and Receiver Outputs: Individual control of driver and receiver outputs allows for greater flexibility in data management and power conservation.
  • Bus-Pin ESD Protection Exceeds 12 kV: Enhanced electrostatic discharge protection on bus pins provides robustness and reliability, safeguarding the device against sudden spikes in voltage.
  • Operates From a Single 5-V Power Supply: The device's ability to operate on a standard 5V power supply makes it easy to integrate into existing systems without the need for additional power regulation components.
  • Low Power Consumption: Designed for efficiency, the SN75179BDE4 helps to reduce overall power usage, making it suitable for power-sensitive applications.
  • Wide Positive and Negative Input/Output Bus Voltage Ranges: The device's broad voltage range ensures compatibility with a variety of bus voltages, enhancing its versatility.
  • Driver Output Capability up to 60 mA: The high output capability of the driver supports robust data transmission even over longer distances.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, contributing to the device's longevity.

Applications

The SN75179BDE4 is ideal for applications that require reliable data transmission with differential signaling. It is commonly used in industrial control systems, networking equipment, telecommunication interfaces, and any system where the integrity of the data signal is paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75179BDE4 is no exception, with its design and manufacturing processes aimed at ensuring consistent performance and a long operational lifespan. Customers can trust this product to provide a dependable solution for their differential data transmission needs.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheet for the SN75179BDE4.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5449 $51.7655
225+ $0.4471 $100.5975
350+ $0.4331 $151.5850
480+ $0.4192 $201.2160
620+ $0.4052 $251.2240
830+ $0.3633 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,333 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess