The ULN2003L-D16-T is a low power, high voltage, high current Darlington transistor array. It's designed to interface between logic-level control signals and higher-power loads. This particular variant comes in a SOIC-16 package.
Applications:
- Driving relays, lamps, solenoids, and LED displays.
- Stepper motor control.
- Logic buffers.
- Line drivers.
Features:
- Low power consumption.
- Seven Darlington transistors per package.
- Output clamp diodes for inductive transient suppression.
- Input compatible with various types of logic.
- High-voltage outputs (50V).
- High-current outputs (500mA per driver).
- SOIC-16 Package
Benefits:
- Simplified interface between low-level logic and high-power loads.
- Protection against voltage spikes caused by inductive loads, increasing system reliability.
- Reduced component count and board space due to integration of multiple drivers in a single package.
- Versatile drive capabilities for a wide variety of loads.
- Easy to use with standard logic circuits
Additional Details:
Each of the seven Darlington transistors in the ULN2003L-D16-T array features a collector-emitter voltage rating of 50V and a continuous collector current rating of 500mA. The input voltage is designed to be compatible with TTL, CMOS and other logic families. Internal suppression diodes protect the drivers when switching inductive loads. The 'L' designation in the part number indicates a lower power version compared to other ULN2003 variants, making it more energy-efficient in suitable applications. The SOIC-16 package is suitable for surface mount assembly, reducing manufacturing costs.