EN
  • EN
  • DE

SN74LS682DWRG4

Part No SN74LS682DWRG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74LS
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Voltage - Supply 4.85V ~ 5.25V
Current - Output High, Low 400µA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 45pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 74LS682
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259079-SN74LS682DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS682DWRG4 CAD Model

Description

SN74LS682DWRG4 by Texas Instruments

The SN74LS682DWRG4 is a high-performance, 8-bit magnitude comparator designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit (IC) is specifically engineered to provide fast and reliable comparisons between two 8-bit binary or BCD (Binary Coded Decimal) words. It is an essential component for systems requiring logical and arithmetic comparisons, such as microprocessors, microcontrollers, and various digital applications.

Key Features:

  • Logic Family: The device belongs to the Low-Power Schottky (LS) TTL logic family, which is known for its low power consumption and high speed.
  • Number of Bits: It compares two 8-bit words, providing a comprehensive solution for digital comparison applications.
  • Operating Voltage: The SN74LS682DWRG4 operates within a voltage range of 4.75V to 5.25V, making it compatible with standard 5V systems.
  • Output Type: The comparator provides a variety of outputs including equality, magnitude, and enable outputs, which are available for interfacing with other components.
  • Package: It comes in a wide-body SOIC-20 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications:

The SN74LS682DWRG4 is versatile and can be used in a variety of applications, including:

  • Microprocessor or microcontroller systems
  • Digital data processing
  • Instrumentation and control systems
  • Logic comparison operations
  • Binary and BCD arithmetic systems

With its robust design and the backing of Texas Instruments' reputation for quality, the SN74LS682DWRG4 is a reliable choice for designers and engineers looking to implement precise and efficient comparison functions in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess