EN
  • EN
  • DE

MAX9272AGTM+

Part No MAX9272AGTM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 1.5GBPS 28-BIT COAX/STP DESERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Deserializer
Data Rate 1.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 28
Voltage - Supply 1.7V ~ 1.9V, 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX9272
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 882629-MAX9272AGTM+
Ultra Librarian 3D Model Ultra Librarian MAX9272AGTM+ CAD Model

Description

Maxim Integrated's MAX9272AGTM+ Serializer

The MAX9272AGTM+ is a high-speed gigabit multimedia serial link (GMSL) serializer designed by Maxim Integrated to provide a reliable and efficient data transfer interface for automotive and industrial applications. This advanced component is engineered to convert parallel input data into a serialized output stream over a differential line, effectively reducing the number of wires required for data transmission and minimizing connectivity issues.

Featuring a flexible input interface, the MAX9272AGTM+ supports a wide range of data formats, including 18-bit parallel LVCMOS/LVTTL data. It is capable of serializing this data and transmitting it at speeds of up to 1.5 Gbps per lane, making it well-suited for high-bandwidth applications such as automotive cameras, radar, and infotainment systems.

One of the key features of the MAX9272AGTM+ is its robust design, which includes spread spectrum capability to reduce electromagnetic interference (EMI), enhancing signal integrity and system reliability. This is particularly important in the noisy electrical environments found in vehicles and industrial settings. Additionally, the serializer incorporates an embedded control channel that operates in conjunction with the video data stream, allowing for bidirectional communication over the same differential pair.

The device's compact form factor, housed in a 48-pin TQFN package, makes it ideal for space-constrained applications. It also includes advanced features such as automatic cable equalization to compensate for signal loss over long cable runs and programmable pre-emphasis to boost signal strength, further ensuring a robust link between devices.

For safety-critical applications, the MAX9272AGTM+ serializer includes built-in diagnostic capabilities. It can detect faults such as cable open, short, and undervoltage conditions, providing system designers with the necessary tools to implement safety measures and comply with stringent automotive safety standards.

In summary, Maxim Integrated's MAX9272AGTM+ is a versatile and powerful serializer that offers a high-speed data interface solution, designed to meet the demanding requirements of modern automotive and industrial applications. Its robustness, high data throughput, and diagnostic features make it an essential component for systems requiring reliable and high-performance data transmission.

You May Also Be Interested in

THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4890 $67.4670
7+ $18.4534 $129.1738
10+ $17.8759 $178.7590
14+ $17.2996 $242.1944
18+ $16.7232 $301.0176
24+ $14.9931 $359.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess