The SN74ALS677ADW is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption, making it ideal for a wide range of digital applications.
Key Features
- Technology: Advanced Low-Power Schottky (ALS)
- Package: 24-Pin Widebody SOIC (Small Outline Integrated Circuit)
- Logic Type: Octal Bus Transceiver with Parity Generator/Checker
- Voltage Range: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
Product Description
The SN74ALS677ADW is a versatile octal bus transceiver that comes equipped with an integrated parity generator/checker. This feature allows for the validation of data integrity across data buses, making it an essential component for systems where error detection is crucial. The device operates within a voltage range of 4.5V to 5.5V, which is typical for 5V logic families, and it is designed to work within an operating temperature range of 0°C to 70°C.
The 24-pin widebody SOIC package ensures a compact footprint while providing adequate pin spacing for ease of PCB layout and air circulation. The SN74ALS677ADW is designed for bidirectional communication between data buses and supports the transmission of 8-bit data words. Its low-power Schottky technology helps to minimize power dissipation without sacrificing speed, which is essential for maintaining efficiency in power-sensitive designs.
Whether used in computing systems, data communication equipment, or other digital applications, the SN74ALS677ADW from Texas Instruments stands out for its reliability and performance. Its advanced features and robust design make it a preferred choice for engineers and designers looking to implement high-speed data transfer with the added security of parity checking.
Applications
- Computing Systems
- Data Communication Equipment
- High-Speed Data Acquisition
- Error Detection and Correction Systems