The Texas Instruments TLC59210IPWR is a state-of-the-art LED driver integrated circuit that is designed to simplify the process of driving LEDs in a wide array of applications. This versatile IC is housed in a TSSOP-20 package and is particularly well-suited for applications that require constant current to drive multiple LEDs, ensuring consistent brightness and extending LED life.
Key Features
- Output Current Regulation: The TLC59210IPWR provides 8-bit constant-current output channels, which are ideal for precise control of LED brightness.
- Flexible Power Supply: This IC can operate on a supply voltage ranging from 4.5V to 17V, making it adaptable to various power environments.
- Thermal Shutdown Protection: It includes built-in thermal shutdown protection, which helps to prevent damage from overheating, thereby ensuring the longevity of both the IC and the LEDs it drives.
- Open-Load Detection: The driver also features open-load detection, which is crucial for identifying any open circuit conditions within the LED array.
- Low Power Consumption: With its low power consumption, the TLC59210IPWR is an energy-efficient solution for LED driving applications.
Applications
The TLC59210IPWR is perfect for a variety of applications, including:
- LED Display Backlighting
- Signal and Symbol Indicators
- Automotive Interior and Tail Lights
- Industrial and Commercial Lighting
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 17V |
| Output Channels |
8 |
| Output Current per Channel |
120 mA (max) |
| Package Type |
TSSOP-20 |
| Operating Temperature Range |
-40°C to +85°C |
The TLC59210IPWR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution to drive LEDs with precision and protection. Its robust feature set and flexible design make it an ideal component for a multitude of LED lighting applications.