EN
  • EN
  • DE

TL16C752CIRHBR

Part No TL16C752CIRHBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL UART WITH 64-BYTE FIFO | IC DUAL UART W/64B FIFO 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 1.62V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TL16C752C
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1268106-TL16C752CIRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752CIRHBR CAD Model

Description

Introducing the TL16C752CIRHBR UART from Texas Instruments

The TL16C752CIRHBR is a dual-channel Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, expertly crafted by Texas Instruments to provide enhanced serial communication capabilities for a wide array of applications. This high-performance component is designed to operate at a voltage range of 2.5V to 3.3V, making it suitable for low-power operations in modern electronic systems.

With its dual-channel operation, the TL16C752CIRHBR allows for simultaneous transmission and reception of data on two separate channels, effectively doubling the serial communication capabilities of the device it is integrated into. Each channel is capable of handling baud rates up to 3 Mbps, ensuring swift and efficient data transfer that is crucial for time-sensitive tasks and high-speed data logging or processing applications.

The device boasts a 64-byte FIFO (First In, First Out) buffer for each channel, which significantly reduces the load on the system's CPU, as it does not need to handle every single byte of data individually. This buffering capability is particularly beneficial in systems where the CPU is required to perform other critical tasks and cannot be dedicated to managing serial communication traffic.

Among the advanced features of the TL16C752CIRHBR are its automatic hardware and software flow control, which help prevent data loss during transmission by managing the data flow based on the current status of the receiver's buffer. It also supports infrared (IrDA) data communication protocols, making it suitable for wireless serial communication in applications such as remote controls and patient monitoring systems in medical facilities.

The TL16C752CIRHBR comes in a compact 32-pin QFN (Quad Flat No-leads) package, which allows for a minimal footprint on the PCB (Printed Circuit Board), saving valuable board space in densely packed electronic assemblies. Its industrial temperature range also ensures reliable operation in environments with extreme temperature variations.

Whether it's for industrial control systems, point-of-sale terminals, or telecommunications infrastructure, the TL16C752CIRHBR from Texas Instruments is an excellent choice for designers looking to implement reliable and high-speed serial communication in their products.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9020 $57.0600
65+ $1.5607 $101.4455
100+ $1.5119 $151.1900
140+ $1.4631 $204.8340
180+ $1.4144 $254.5920
240+ $1.2680 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess