EN
  • EN
  • DE

SN74ALS29863DWRE4

Part No SN74ALS29863DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 24SOIC / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259883-SN74ALS29863DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS29863DWRE4 CAD Model

Description

The SN74ALS29863DWRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. This particular device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its combination of low power consumption and high-speed operation. It is an ideal choice for applications that require fast switching capabilities without compromising on power efficiency.

Key Features

  • Technology: Advanced Low-Power Schottky (ALS)
  • Logic Type: Octal D-Type Flip-Flops with Clear
  • Number of Circuits: 8
  • Output Type: 3-State
  • Propagation Delay Time: Typically 4.5 ns at 5V, 25°C
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V

Product Description

The SN74ALS29863DWRE4 is a member of the Texas Instruments’ SNx4ALS29863 family. This device consists of eight edge-triggered D-type flip-flops with individual D inputs and O outputs. The flip-flops are designed to operate from a single 5V power supply and feature a direct clear (CLR\) input. Each flip-flop has a three-state output, which includes a standard active-high output (O) and an active-low complementary output (\O), providing added flexibility for interfacing with other logic families or driving high-capacitive or low-impedance loads.

With its fast propagation delay and low power consumption, the SN74ALS29863DWRE4 is suitable for a wide range of applications, including memory address registers, data storage, data transmission, and many other systems requiring high-speed, low-power flip-flop logic. Its 24-SOIC package ensures compatibility with standard surface-mount manufacturing processes, making it easy to integrate into modern printed circuit board designs.

Whether you are designing a new system or upgrading an existing one, the SN74ALS29863DWRE4 from Texas Instruments provides the reliability and performance required for today's digital electronics.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess