EN
  • EN
  • DE

SN74AHC16540DLRG4

Part No SN74AHC16540DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHC16540
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259989-SN74AHC16540DLRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC16540DLRG4 CAD Model

Description

The SN74AHC16540DLRG4 from Texas Instruments is a high-performance, 16-bit buffer/line driver designed for use in 3.3-V or 5-V systems. It features two independent 8-bit sections with 3-state outputs, which can be utilized as a single 16-bit buffer or for two separate 8-bit applications.

Key Features

  • Wide Operating Voltage Range: This component operates at a voltage range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3-V and 5-V logic levels.
  • High-Current 3-State Outputs: The outputs can drive up to 8 LSTTL loads, ensuring compatibility with legacy systems while providing the high current necessary for modern applications.
  • Low Power Consumption: With ICC reduced by 50%, the SN74AHC16540DLRG4 is designed for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Performance: The device supports high-speed data transfer, with a typical tpd of 4.5 ns, facilitating quick communication and processing in digital systems.

Applications

The buffer/line driver is ideal for a wide array of applications, including:

  • Memory address drivers
  • Data transmission lines
  • Bus-oriented systems
  • Microprocessor or microcontroller extension

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC16540DLRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is supplied in a 48-pin SSOP (Shrink Small-Outline Package) that is RoHS compliant, providing a space-saving footprint while ensuring environmental standards are met.

Ordering and Packaging

The product is available in a tape and reel format, allowing for ease of integration into automated production lines. The DLRG4 suffix indicates the packaging specification for this component.

For detailed specifications, technical documentation, and recommended usage guidelines, please refer to the official Texas Instruments datasheet for the SN74AHC16540DLRG4. Ensure that your design accommodates the electrical and thermal characteristics as specified by Texas Instruments for optimal performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess