EN
  • EN
  • DE

SN74ALS244BN3

Part No SN74ALS244BN3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, 4-BIT, TTL / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS244
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908076-SN74ALS244BN3
Ultra Librarian 3D Model Ultra Librarian SN74ALS244BN3 CAD Model

Description

The SN74ALS244BN3 is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoupling and bus-oriented systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family and offers a perfect blend of speed, power efficiency, and reliability.

Key Features

  • Octal Bus Interface: It features eight buffers with 3-state outputs, providing an interface between two buses with the ability to put the output into a high-impedance state, effectively disconnecting it from the bus.
  • Low Power Consumption: The ALS technology ensures low power consumption without sacrificing speed, making it suitable for power-sensitive applications.
  • High Drive: The SN74ALS244BN3 can drive up to 15 LSTTL loads, providing high-current capability for driving heavily loaded buses.
  • Wide Operating Range: It operates over a wide voltage range of 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Fast Propagation Delay: The device is characterized for operation from 0°C to 70°C, with fast propagation delays typically at 4.5 ns, ensuring quick response times in critical applications.

Applications

The SN74ALS244BN3 is versatile and can be used in a variety of applications, including:

  • Memory drivers
  • Bus-oriented systems
  • Buffering for data transmission
  • Data control switches

Package and Quality

Enclosed in a 20-pin plastic DIP package, the SN74ALS244BN3 is designed for through-hole mounting, ensuring easy integration into existing designs. Texas Instruments is committed to high-quality manufacturing standards, and this product is no exception. It is designed to meet or exceed industry standards for performance and reliability, making it a trusted choice for engineers and designers looking for a robust bus interface solution.

Conclusion

For those in need of a reliable, high-speed octal buffer and line driver, the SN74ALS244BN3 from Texas Instruments offers a compelling solution. With its combination of power efficiency, high drive capability, and fast propagation delays, this device is well-suited for a wide range of applications requiring efficient bus communication and data handling.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess