EN
  • EN
  • DE

SN74AHCT595N

Part No SN74AHCT595N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-DIP  /  Shift Shift Register 1 Element 8 Bit 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AHCT595
Other Names SN74AHCT595N,TEXTISSN74AHCT595N,296-33695-5,2156-SN74AHCT595N
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257123-SN74AHCT595N
Ultra Librarian 3D Model Ultra Librarian SN74AHCT595N CAD Model

Description

SN74AHCT595N 8-Bit Shift Registers with 3-State Output Registers

The SN74AHCT595N is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AHCT family and is specifically created for applications that require the serial-to-parallel conversion of data. It is widely used in digital systems for expanding the output ports of microcontrollers, driving LEDs, and controlling various digital devices.

The SN74AHCT595N features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. The outputs of the storage register are available to the user via 3-state outputs, which are essential for interfacing with bus-oriented systems. This 3-state output configuration allows for direct driving of data lines in a bus-structured environment without the need for external interface components.

One of the key attributes of the SN74AHCT595N is its wide operating voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels while also providing the ability to interface with 5V microcontrollers seamlessly. Additionally, the device supports a significant data shifting speed, ensuring high-speed data manipulation which is crucial for performance-critical applications.

The SN74AHCT595N is equipped with an output drive capability of ±6 mA at 5V, which is sufficient for most low-power applications. Furthermore, it has a clock input that is compatible with the Schmitt-trigger action, which allows for enhanced noise immunity and stable clocking, even in the presence of input transition noise.

This shift register is provided in a 16-pin DIP (Dual In-line Package), which is well-suited for through-hole PCB mounting. The package is designed for easy insertion and soldering, making it a convenient choice for both prototyping and production-scale applications.

In summary, the SN74AHCT595N from Texas Instruments is a versatile and reliable component for digital systems requiring serial-to-parallel data conversion with the additional benefit of 3-state output control. Its compatibility with 5V logic, ease of use, and robust design make it an ideal choice for a wide range of electronic projects and commercial products.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1430 $51.4350
110+ $0.9378 $103.1580
170+ $0.9085 $154.4450
230+ $0.8792 $202.2160
295+ $0.8499 $250.7205
395+ $0.7620 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess