EN
  • EN
  • DE

SN54LS166AJ

Part No SN54LS166AJ
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS166
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669783-SN54LS166AJ
Ultra Librarian 3D Model Ultra Librarian SN54LS166AJ CAD Model

Description

The SN54LS166AJ is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 5400 and 7400 series logic families, known for their reliability and versatility in digital applications. The SN54LS166AJ, in particular, is a parallel-in or serial-out shift register, which means it can accept eight parallel inputs or one serial input and provide a serial output.

Key Features

  • Logic Type: Shift Register
  • Number of Bits per Element: 8
  • Input Type: Parallel
  • Output Type: Serial
  • Function: Parallel to Serial Data Conversion
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package

Performance Characteristics

The SN54LS166AJ is designed to operate with a 5V power supply and has a typical shift frequency of up to 25 MHz, making it suitable for high-speed data processing tasks. Its low power Schottky technology ensures reduced power consumption without compromising on speed. The device is also characterized by its fully synchronous operation, facilitated by a single clock line.

Applications

Thanks to its versatility, the SN54LS166AJ is commonly used in a wide range of applications. It is ideal for interfacing with systems that require parallel-to-serial data conversion, such as:

  • Data acquisition systems
  • Digital signal processing (DSP)
  • Microprocessor interfaces
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the SN54LS166AJ is manufactured to the highest quality standards. The device is available in a robust ceramic package, ensuring its reliability in a variety of environmental conditions and meeting the requirements for military and aerospace applications.

Ordering Information

To facilitate easy integration into your designs, the SN54LS166AJ is available with several ordering options, including different package types and temperature ranges. For detailed ordering information and to view full technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess