EN
  • EN
  • DE
  • IT

SN74AHCT594DR

Part No SN74AHCT594DR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS | IC SHIFT REGISTER 8BIT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720458-SN74AHCT594DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT594DR CAD Model

Description

Product Overview: SN74AHCT594DR by Texas Instruments

The SN74AHCT594DR, crafted by the renowned semiconductor manufacturer Texas Instruments (TI), is a high-performance integrated circuit that serves as an 8-bit shift register with output registers. This device is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology, and it is designed to operate with five-volt power supplies. Its dual-inline package ensures ease of integration into various digital systems.

Key Features

  • Logic Type: The SN74AHCT594DR is an 8-bit serial-in, parallel-out shift register with an additional storage register stage. This allows for the isolation of the input and output during the transfer of data.
  • Operating Voltage: It functions within a wide range of 4.5V to 5.5V, making it versatile for interfacing with 5V logic systems.
  • Output Type: The device provides 3-state outputs, which include a high-impedance state. This feature is essential for bus-oriented applications, allowing multiple outputs to connect to a bus without interference.
  • Shift Register Speed: With a shift frequency of up to 100MHz, the SN74AHCT594DR is capable of high-speed data transfer, which is crucial for time-sensitive applications.
  • Package / Case: The component comes in an SOP (Small Outline Package) with a Reel packaging type, specifically the 16-SOIC (0.154", 3.90mm Width) configuration.

Applications

The SN74AHCT594DR is ideal for a wide array of digital applications that require high-speed data acquisition, data processing, and data storage. Common use cases include:

  • Data logging systems
  • Microcontroller interfaces
  • LED displays and LED matrix management
  • Serial-to-parallel data conversion
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT594DR is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this shift register will perform consistently in a variety of environmental conditions and within its specified operational parameters. For engineers and designers seeking a reliable and efficient solution for their digital systems, the SN74AHCT594DR is an excellent choice that combines performance with the trusted TI brand.

You May Also Be Interested in

Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0948 $60.2140
125+ $0.8982 $112.2750
195+ $0.8702 $169.6890
270+ $0.8421 $227.3670
345+ $0.8140 $280.8300
465+ $0.7299 $339.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess