EN
  • EN
  • DE

SN74AHC541DGVR

Part No SN74AHC541DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TVSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74AHC541
Other Names TEXTISSN74AHC541DGVR,SN74AHC541DGVRE4,296-12740-6R,-296-12740-1,-SN74AHC541DGVRE4R,2156-SN74AHC541DGVR,296-12740-6,296-12740-1,296-12740-2,-SN74AHC541DGVRG4R,-SN74AHC541DGVRE4,-SN74AHC541DGVRG4,-SN74AHC541DGVRR,SN74AHC541DGVRE4,-296-12740-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260013-SN74AHC541DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC541DGVR CAD Model

Description

The SN74AHC541DGVR from Texas Instruments is a high-performance, octal buffer/line driver designed to provide high-speed drive with low power consumption, making it an ideal choice for a wide range of applications. This device operates as an octal non-inverting buffer/line driver with 3-state outputs, which is essential for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Logic Family: AHC
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage: 2 V to 5.5 V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP
  • Propagation Delay Time: Optimized for speeds up to 8 ns at 5V

Product Advantages

The SN74AHC541DGVR is designed with advanced silicon-gate CMOS technology, which significantly reduces power consumption without sacrificing speed. It is capable of operating with a wide range of supply voltages, from 2V to 5.5V, providing design flexibility for various systems. The device also features a balanced propagation delay and transition times, ensuring reliable, high-speed data transmission.

With its 3-state outputs, the SN74AHC541DGVR can be connected directly to a bus-organized system without the need for interface or pull-up components. This simplifies design and reduces overall system cost. The outputs are also designed to sink a significant amount of current, providing excellent drive capabilities.

The small footprint TVSOP package makes it ideal for space-constrained applications, and its robust construction ensures reliable operation even under harsh conditions.

Applications

Common applications for the SN74AHC541DGVR include bus driving, memory address driving, buffer memory, and input/output port expansion in microprocessor or microcontroller-based systems. Its ability to interface with 5V systems also makes it suitable for mixed-voltage environments, which is common in data communication and telecommunication systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1413 $50.1615
865+ $0.1160 $100.3400
1,340+ $0.1123 $150.4820
1,840+ $0.1087 $200.0080
2,380+ $0.1051 $250.1380
3,185+ $0.0942 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess