EN
  • EN
  • DE

TPS22961DNYT

Part No TPS22961DNYT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating 0.8 V to 5.5 V
Current - Output (Max) 6A
Rds On (Typ) 6.5 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Win Source Part Number 1111423-TPS22961DNYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22961DNYT CAD Model

Description

Overview of TPS22961DNYT

The TPS22961DNYT is a high-performance, feature-rich load switch developed by Texas Instruments, designed to efficiently manage power distribution in electronic systems. This compact and reliable component is an essential building block for modern electronic devices, ensuring that power is supplied to various subsystems in a controlled and efficient manner.

Key Features

  • Ultra-Low On-Resistance: The TPS22961DNYT boasts an ultra-low on-resistance (RON) of typically 8 mΩ at 4.5V, which minimizes power loss and improves overall system efficiency.
  • Input Voltage Range: The device operates over a wide input voltage range from 1.05V to 5.5V, making it suitable for a variety of applications, including those powered by Li-Ion batteries or 5V power rails.
  • Maximum Continuous Current: It can handle a maximum continuous current of up to 6A, ensuring robust power supply capabilities for high-demand components.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature allows for the rapid discharge of the output capacitance when the switch is turned off, which is critical for power-down and energy-saving modes.
  • Controlled Slew Rate: The TPS22961DNYT includes a controlled slew rate to reduce inrush current, which helps in minimizing system voltage drops and protecting downstream circuits.
  • Low Quiescent Current: With a low quiescent current, this load switch is optimized for battery-powered applications, where power conservation is crucial.
  • Compact Package: Housed in a space-saving 6-pin DNY (1.45 mm x 1 mm) package, the TPS22961DNYT is ideal for portable and space-constrained applications.

Applications

The versatile nature of the TPS22961DNYT allows it to be used across a broad range of applications, including:

  • Smartphones, tablets, and other portable electronics
  • Power management for subsystems in computers and servers
  • Energy-efficient and power-sensitive applications like IoT devices
  • Peripheral power supplies in consumer electronics

Overall, the TPS22961DNYT from Texas Instruments is an efficient solution for power distribution, offering a blend of performance, power savings, and design flexibility, making it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3543 $51.7946
52+ $1.9317 $100.4484
81+ $1.8713 $151.5753
111+ $1.8110 $201.0210
143+ $1.7506 $250.3358
192+ $1.5695 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess