EN
  • EN
  • DE

SN74AHC244QDWRG4

Part No SN74AHC244QDWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHC244
Other Names 2156-SN74AHC244QDWRG4,TEXTISSN74AHC244QDWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260001-SN74AHC244QDWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC244QDWRG4 CAD Model

Description

The SN74AHC244QDWRG4 from Texas Instruments is a state-of-the-art Octal Buffer/Line Driver designed to provide high-performance solutions for a wide range of digital applications. This integrated circuit is part of the AHC family, which is known for its low power consumption and high-speed operation.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Output Drive: -32mA / 32mA
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • RoHS: Compliant

The SN74AHC244QDWRG4 is designed to be used as a buffer and line driver in systems that require high drive capability, such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. Its octal configuration allows for efficient data transfer and signal buffering across eight separate channels.

Performance and Quality

With the ability to operate over a broad voltage range of 2V to 5.5V, the SN74AHC244QDWRG4 is versatile for various applications and ensures compatibility with a multitude of logic families. Its robust design allows it to function in extreme temperature conditions ranging from -40°C to 85°C, making it suitable for industrial applications.

The device's outputs can be put into a high-impedance state, which is essential for bus-oriented systems. This feature allows multiple outputs to be connected to a bus without the risk of current flowing between them when they are in the off state.

Applications

The SN74AHC244QDWRG4 is ideal for implementation in:

  • Memory address driving
  • Bus-oriented systems
  • Clock driving circuits
  • Data transmission systems
  • Microprocessor or Microcontroller interfacing

Overall, the SN74AHC244QDWRG4 is a reliable and efficient solution for designers looking for a high-speed, low-power octal buffer/line driver that can handle challenging industrial environments and complex digital systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess