EN
  • EN
  • DE

AD636JDZ

Part No AD636JDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC RMS TO DC CONVERTER 14CDIP / RMS to DC Converter 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Current - Supply 800 µA
Voltage - Supply ±2.5V ~ 16V
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD636JDZ,-2735-AD636JDZ,2156-AD636JDZ
Standard Package 25
Win Source Part Number 1164172-AD636JDZ
Ultra Librarian 3D Model Ultra Librarian AD636JDZ CAD Model

Description

Analog Devices Inc. AD636JDZ True RMS to DC Converter

The AD636JDZ is a high precision, low power, integrated true RMS-to-DC converter from Analog Devices Inc. This sophisticated component is designed to offer a complete solution for converting an alternating current (AC) input signal into its corresponding direct current (DC) value, which is directly proportional to the true root-mean-square (RMS) value, regardless of waveform shape or complexity.

Featuring a wide input bandwidth, the AD636JDZ is capable of accurately measuring signals with up to 200 kHz of bandwidth, and it can handle input levels from 0 mV to 200 mV with the crest factor of up to 5. The device is ideal for precision signal processing applications such as audio equipment, industrial control systems, power management, and instrumentation where accurate RMS measurements are critical for performance.

One of the key benefits of the AD636JDZ is its ease of use. The device requires only a single external averaging capacitor to operate, simplifying circuit design and reducing the bill of materials. Additionally, it features a high impedance input buffer, which allows direct connection to signal sources without the need for external scaling or attenuation components.

The AD636JDZ operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in a variety of environments and applications. It is also available in a small 14-lead SOIC package, making it suitable for space-constrained applications where PCB real estate is at a premium.

With its combination of accuracy, reliability, and ease of use, the AD636JDZ from Analog Devices Inc. is an excellent choice for designers looking to implement true RMS-to-DC conversion in their systems. Whether used for precision measurement or signal conditioning, the AD636JDZ delivers consistent, high-quality performance that engineers can trust.

For detailed specifications, application notes, and additional resources, designers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance with integrating the AD636JDZ into their projects.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7143 $110.7143
2+ $107.1429 $214.2858
3+ $103.5715 $310.7145
4+ $92.8572 $371.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess