Product Overview: AD1862N DAC from Analog Devices Inc.
The AD1862N is a top-tier digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision audio DAC is renowned for its exceptional sound quality and is a popular choice among audiophiles and professional audio engineers.
Key Features
- High Resolution: The AD1862N offers 20-bit resolution, providing a high degree of accuracy and detail in audio reproduction.
- Advanced Segment DAC Architecture: Utilizing an advanced segment digital-to-analog conversion technique, the AD1862N ensures low distortion and high linearity for pristine audio output.
- Excellent Signal-to-Noise Ratio (SNR): With an impressive SNR, the AD1862N minimizes background noise, allowing for a clearer and more immersive listening experience.
- Dual Differential Outputs: The DAC features dual differential voltage outputs, enhancing the quality of the audio signal and reducing susceptibility to external noise.
Applications
The AD1862N is ideally suited for high-end audio applications, including:
- Professional audio recording and mixing equipment
- High-fidelity (Hi-Fi) home audio systems
- Studio reference monitors
- Digital audio workstations
- Audio test and measurement equipment
Performance and Reliability
Analog Devices Inc. is known for its dedication to performance and reliability, and the AD1862N is no exception. This DAC is designed to meet the rigorous demands of professional audio environments, ensuring consistent performance over time. The robust design and manufacturing process also mean that the AD1862N is a reliable component for any audio system.
Technical Specifications
Some of the technical specifications of the AD1862N include:
- Resolution: 20 bits
- Dynamic Range: 120 dB
- Total Harmonic Distortion + Noise (THD+N): -100 dB
- Sampling Rate: up to 8 times oversampling
- Power Supply: ±5V to ±18V
The AD1862N by Analog Devices Inc. stands out as a high-quality DAC, offering unmatched audio performance for the most discerning audio professionals and enthusiasts.