Products specifications

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type SCAN-PATH LINKERS
Supply Voltage 4.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ACT8997
Other Names TEXTISSN74ACT8997DW,2156-SN74ACT8997DW,-SN74ACT8997DWR,296-4506-5,-296-4506-5,-296-4506-5,296-4506-5R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256261-SN74ACT8997DW
Ultra Librarian 3D Model Ultra Librarian SN74ACT8997DW CAD Model

Description

The SN74ACT8997DW is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This versatile chip is part of the SN74ACT series, which is renowned for its fast and efficient operation. The SN74ACT8997DW offers a combination of speed, reliability, and flexibility that makes it an excellent choice for a wide variety of digital applications.

Key Features

  • Advanced Technology: Built on Texas Instruments' advanced CMOS technology, the SN74ACT8997DW ensures minimal power consumption while delivering high-speed performance.
  • High-Speed Operation: With its capability to handle fast signal transitions, this device is optimized for use in high-speed data communication and processing applications.
  • Wide Operating Voltage Range: The SN74ACT8997DW operates over a broad voltage range, accommodating various levels of signal amplitudes and providing greater design flexibility.
  • Robust Output Drive: The chip features strong output drivers, capable of driving heavy loads without compromising signal integrity, making it suitable for driving long lines or capacitive loads.
  • Compatibility: It is designed to be compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems that utilize TTL logic.

Applications

The SN74ACT8997DW is adept at serving a multitude of applications, ranging from telecommunications and computing to industrial control systems. It is particularly useful in scenarios requiring fast and reliable digital signal processing. Its robustness and adaptability make it an ideal choice for:

  • Data communication equipment
  • High-speed data acquisition systems
  • Digital signal processors
  • Microprocessor support circuits
  • Logic interface applications

Product Specifications

Part Number SN74ACT8997DW Manufacturer Texas Instruments Package/Case SOIC-24 RoHS Compliant

For engineers and designers looking for a reliable and high-speed logic solution, the SN74ACT8997DW from Texas Instruments stands out as a solid choice, backed by the reputation and support of one of the industry's leading semiconductor manufacturers.

You May Also Be Interested in

Texas Instruments
24-BIT TO 48-BIT REGISTERED BUFFER WITH SSTL_2 INPUTS AND OUTPUTS
Need more? Email Us
ECAD model for SN74SSTV32852GKFR
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $10.6092
ECAD model for SN74LVTH18502APM
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.3822
ECAD model for MC100EP16VSDTR2G
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Need more? Email Us
ECAD model for SN74LS181N
ON Semiconductor
IC RCVR/DRV ECL QUAD DFF 20TSSOP
Need more? Email Us
ECAD model for MC100EP17DTG
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention