EN
  • EN
  • DE

SN74ACT564PW

Part No SN74ACT564PW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ACT564
Other Names SN74ACT564PWE4,SN74ACT564PWE4,SN74ACT564PWG4,SN74ACT564PWG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258668-SN74ACT564PW
Ultra Librarian 3D Model Ultra Librarian SN74ACT564PW CAD Model

Description

Overview of SN74ACT564PW

The SN74ACT564PW is an advanced high-speed CMOS octal D-type flip-flop with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is a crucial component for a wide range of digital applications that require the storage or transfer of data. It is specifically designed to interface with 8-bit buses and various types of digital systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop in the SN74ACT564PW is edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise data synchronization.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for bus-oriented applications and easier connection to a system bus without interference.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 4.5V to 5.5V, making it versatile for various digital logic levels.
  • High Drive Capability: This flip-flop can sink and source up to 24mA at the outputs, providing robust drive capabilities for connected devices.
  • Direct Clear and Preset: Individual clear and preset inputs allow for asynchronous control of each flip-flop, offering flexibility in control operations.

Package and Quality

The SN74ACT564PW is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs without compromising performance. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

Applications

With its robust feature set, the SN74ACT564PW is ideal for a variety of applications, including:

  • Temporary data storage
  • Data transfer between two buses
  • System control registers
  • Interface and bus buffering
  • Industrial controls

Conclusion

The SN74ACT564PW from Texas Instruments represents a reliable and efficient solution for data storage and transfer in digital systems. Its 3-state outputs, coupled with high-speed operation and a wide operating voltage range, make it a versatile choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1002 $55.0100
115+ $0.9028 $103.8220
175+ $0.8746 $153.0550
240+ $0.8464 $203.1360
310+ $0.8181 $253.6110
410+ $0.7335 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess