EN
  • EN
  • DE

SN74ACT14

Part No SN74ACT14
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX SCHMITT-TRIGGER INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253298-SN74ACT14
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ACT14 CAD Model

Description

Product Overview: SN74ACT14 from Texas Instruments

The SN74ACT14 is a high-quality hex inverter from Texas Instruments (TI), known for its robust performance in a wide array of electronic applications. This integrated circuit (IC) is part of the ACT (Advanced CMOS Technology) family, which ensures a perfect blend of speed and power efficiency.

Key Features:

  • Logic Type: Hex Schmitt-Trigger Inverter - This device contains six independent inverters with Schmitt-Trigger inputs, which allow it to provide noise immunity and a cleaner output signal.
  • Operating Voltage: The SN74ACT14 operates at a voltage range of 4.5V to 5.5V, making it compatible with typical TTL (Transistor-Transistor Logic) levels.
  • Drive Capability: These inverters are capable of driving up to 24mA, allowing them to control LEDs, transistors, and other low-power devices directly.
  • Speed: The device boasts a fast propagation delay, which is typically 9ns at 5V, providing swift response times for high-speed applications.

Applications:

The SN74ACT14 is versatile and can be used in various applications such as:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Logic level conversion

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality. The SN74ACT14 is no exception, offering:

  • ESD Protection: The device includes protection against electrostatic discharge, ensuring reliability and longevity in sensitive applications.
  • Temperature Range: Designed to operate over a broad temperature range, this IC can function from -40°C to 85°C, suitable for industrial environments.
  • Package Options: Available in various package types, including SOIC, PDIP, and TSSOP, providing flexibility for different PCB layouts and assembly processes.

Conclusion:

The SN74ACT14 from Texas Instruments is an excellent choice for designers looking for a reliable hex inverter with Schmitt-Trigger inputs. Its combination of speed, power efficiency, and noise immunity makes it a valuable component in any digital logic circuit.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess