EN
  • EN
  • DE

MAX156BCNG+

Part No MAX156BCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 250k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Part Number Series MAX156
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814118-MAX156BCNG+
Ultra Librarian 3D Model Ultra Librarian MAX156BCNG+ CAD Model

Description

The MAX156BCNG+ from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that provides a perfect solution for a wide range of data acquisition applications. Designed with precision and versatility in mind, this ADC features a 16-channel multiplexer with a single-ended input configuration, which makes it an ideal choice for systems that require multiple sensor readings or signal inputs.

Key Features

  • Resolution: 8-bit successive approximation ADC ensures accurate and reliable conversion of analog signals to digital form.
  • Channels: The device includes a 16-channel multiplexer, allowing for extensive data acquisition from various sources.
  • Conversion Time: Fast conversion time of 10μs (typical), enabling quick data processing for real-time applications.
  • Interface: Easy interface with microprocessors through a 4-wire serial interface.
  • Supply Voltage: Operates on a single +5V supply, minimizing power requirements and simplifying system power design.
  • Package: Available in a 24-pin DIP (Dual In-line Package) for easy integration into a variety of circuit boards.

Applications

The MAX156BCNG+ is highly suited for applications in:

  • Data logging systems
  • Industrial control systems
  • Battery-powered devices
  • Medical instruments
  • Portable instrumentation

Performance and Durability

Maxim Integrated ensures that the MAX156BCNG+ meets the highest standards of performance and durability. The device's robust construction allows it to operate reliably over an extended temperature range, making it suitable for both commercial and industrial environments. With its combination of high precision, multiple channels, and ease of use, the MAX156BCNG+ is an excellent choice for designers looking to enhance the performance of their data acquisition systems.

Ordering Information

The MAX156BCNG+ can be ordered through Maxim Integrated's network of authorized distributors. For detailed product specifications, application notes, and support resources, customers are encouraged to visit the official Maxim Integrated website.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess