EN
  • EN
  • DE

2N7002DWT1G

Part No 2N7002DWT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036438-2N7002DWT1G
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N7002DWT1G CAD Model

Description

ON Semiconductor 2N7002DWT1G - N-Channel MOSFET

The 2N7002DWT1G is a high-performance, small-signal N-Channel MOSFET from ON Semiconductor, known for its efficiency and reliability in a wide range of applications. This MOSFET is designed to address the needs of modern electronics, offering a compact footprint and low on-resistance, making it an ideal choice for power management tasks.

This device operates as a switch, controlling the flow of electrical current in a circuit. It is particularly well-suited for use in high-speed switching applications due to its fast switching speed. The 2N7002DWT1G is commonly used in power conversion and management, load switching, and motor control circuits, among other applications.

Key Features:

  • Low Threshold Voltage: The device has a low gate threshold voltage, allowing it to be driven by low-voltage logic signals, which is critical for battery-powered and low-power applications.
  • High Current Capability: Despite its small size, the 2N7002DWT1G can handle continuous drain currents, making it suitable for handling moderate loads.
  • Low On-Resistance: The low on-resistance of the MOSFET minimizes power loss and improves efficiency, which is essential for power-sensitive designs.
  • SOT-323 Package: The device is available in a SOT-323 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The 2N7002DWT1G meets RoHS compliance, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive products.

Applications:

  • Power Management
  • DC/DC Converters
  • Load Switching
  • Motor Control
  • Portable Devices

The ON Semiconductor 2N7002DWT1G is a versatile N-Channel MOSFET that offers designers a balance between performance and size. Its ability to efficiently manage power in a small form factor makes it a popular choice for both commercial and industrial applications. Whether you're designing power supplies, motor controllers, or portable electronics, the 2N7002DWT1G can provide the switching performance you need in a compact, energy-efficient package.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
7,695+ $0.0150 $115.4250
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
20,835+ $0.0139 $289.6065
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess