The TPS650241 is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This PMIC is specifically engineered to cater to the power requirements of multicore processors, delivering efficient and reliable power distribution within various electronic devices such as smartphones, tablets, and portable media players.
Key Features
- Multiple Voltage Rails: The TPS650241 comes with three step-down converters for core voltage, memory, and system power. Additionally, it provides three 200-mA LDO (Low Dropout Regulators) for other peripheral power needs.
- High Efficiency: The integrated power FETs ensure high efficiency for longer battery life, which is crucial for portable devices.
- I2C Compatible Interface: It features an I2C interface that allows dynamic voltage scaling, enabling the system to adjust power settings on-the-fly based on performance requirements.
- Flexible Power Sequencing: The device offers programmable power-on sequencing which is a vital feature for complex systems to ensure proper startup.
- Over-temperature and Over-current Protection: The TPS650241 is equipped with safety features that protect the device and the system from damage due to over-current or excessive heat.
Applications
The TPS650241 is versatile in its applications, making it an ideal choice for powering multicore processors and other power-sensitive components. It is commonly used in:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Other Portable Electronics
Technical Specifications
With a wide input voltage range and the ability to drive multiple output voltages, the TPS650241 is designed to be a single-chip solution for managing power requirements in complex portable systems. Its technical specifications include:
- Input Voltage Range: 2.5V to 6V
- Output Voltage Range: Adjustable to meet system requirements
- Operating Temperature Range: -40°C to 85°C
Overall, the TPS650241 by Texas Instruments stands out as a comprehensive power management solution that offers efficiency, flexibility, and protection, ensuring optimal performance and longevity of electronic devices.